RS Components, Ltd. Masonry Bolts & Anchors 2776599

Description
BSZ-M Concrete Screw, 55 mm Screw, M8 an
Request a Quote
Description
BSZ-M Concrete Screw, 55 mm Screw, M8 an
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 2776599 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
2776599
Masonry Bolts & Anchors 2776599
BSZ-M Concrete Screw, 55 mm Screw, M8 an

BSZ-M Concrete Screw, 55 mm Screw, M8 an

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 2776599
Product Name Masonry Bolts & Anchors
Certifications RoHS Certified
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 1542553 - RS Components, Ltd.
Specs
Types Shield anchor loose bolt
Hole Size 0.7874 inch (20 mm)
Thread Size 0.4724 inch (12 mm)
View Details
Masonry Bolts & Anchors - 1776974 - RS Components, Ltd.
Specs
Types Through bolt
Hole Size 0.4724 inch (12 mm)
Thread Size 0.3937 inch (10 mm)
View Details
Masonry Bolts & Anchors - 1777080 - RS Components, Ltd.
Specs
Types Sleeve anchor hex nut
Hole Size 0.5512 inch (14 mm)
Thread Size 0.4724 inch (12 mm)
View Details
Masonry Bolts & Anchors - 1776933 - RS Components, Ltd.
Specs
Hole Size 0.4724 inch (12 mm)
Thread Size 0.3937 inch (10 mm)
Anchor Length 1.57 inch (40 mm)
View Details