RS Components, Ltd. AC Motors 2305168

Description
RS PRO AERV2T02R5007MT01 AC Motor
Request a Quote
Description
RS PRO AERV2T02R5007MT01 AC Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AC Motors - 2305168 - RS Components, Ltd.
Corby, Northants, United Kingdom
AC Motors
2305168
AC Motors 2305168
RS PRO AERV2T02R5007MT01 AC Motor

RS PRO AERV2T02R5007MT01 AC Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category AC Motors
Product Number 2305168
Product Name AC Motors
Output Power 0.4959 HP
Unlock Full Specs
to access all available technical data

Similar Products

AC Motors - 2052864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three-phase
AC Motor Features Reversible
Shaft Speed 1430 rpm
View Details
AC Motors - 2299215 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 0.3351 HP
View Details
AC Motors - 1879889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three-phase
Shaft Speed 1460 rpm
Diameter / Width 15.51 inch (394 mm)
View Details