RS Components, Ltd. AC Motors 2821644

Description
TEC Motors 22.023TECCB3-IE3 AC Motor
Request a Quote
Description
TEC Motors 22.023TECCB3-IE3 AC Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AC Motors - 2821644 - RS Components, Ltd.
Corby, Northants, United Kingdom
AC Motors
2821644
AC Motors 2821644
TEC Motors 22.023TECCB3-IE3 AC Motor

TEC Motors 22.023TECCB3-IE3 AC Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category AC Motors
Product Number 2821644
Product Name AC Motors
Output Power 29.48 HP
Unlock Full Specs
to access all available technical data

Similar Products

AC Motors - 2796316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 1.01 HP
Shaft Speed 1800 rpm
View Details
AC Motors - 1879887 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three-phase
Shaft Speed 2955 rpm
Diameter / Width 14.69 inch (373 mm)
View Details
AC Motors - 2052864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three-phase
AC Motor Features Reversible
Shaft Speed 1430 rpm
View Details