RS Components, Ltd. Extractor Fans 272160

Description
Vent-Axia TX6WL Extractor Fan
Request a Quote
Description
Vent-Axia TX6WL Extractor Fan
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Extractor Fans - 272160 - RS Components, Ltd.
Corby, Northants, United Kingdom
Extractor Fans
272160
Extractor Fans 272160
Vent-Axia TX6WL Extractor Fan

Vent-Axia TX6WL Extractor Fan

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fans and Blowers (industrial)
Product Number 272160
Product Name Extractor Fans
Fan / Blower Diameter 12.2 inch (310 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 9159987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 4.7 inch (120 mm)
Air Flow Rate 8 SCFM (13 m³/hr)
View Details
Filter Fans - 2364604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 23 SCFM (39 m³/hr)
View Details
Centrifugal Fans - 7874013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use HVAC
Fan / Blower Diameter 3.0 inch (75 mm)
Air Flow Rate 10 SCFM (17 m³/hr)
View Details
Extractor Fans - 8841004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use Ventilation
Fan / Blower Diameter 8.8 inch (224 mm)
Air Flow Rate 47 SCFM (80 m³/hr)
View Details