RS Components, Ltd. Extractor Fans 272722

Description
Vent-Axia ACM200 Extractor Fan
Request a Quote
Description
Vent-Axia ACM200 Extractor Fan
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Extractor Fans - 272722 - RS Components, Ltd.
Corby, Northants, United Kingdom
Extractor Fans
272722
Extractor Fans 272722
Vent-Axia ACM200 Extractor Fan

Vent-Axia ACM200 Extractor Fan

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fans and Blowers (industrial)
Product Number 272722
Product Name Extractor Fans
Air Flow Rate 508 SCFM (864 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 2213562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Air Flow Rate 549 SCFM (933 m³/hr)
View Details
Extractor Fans - 8840966 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use Ventilation
Fan / Blower Diameter 4.5 inch (115 mm)
Air Flow Rate 44 SCFM (75 m³/hr)
View Details
Filter Fans - 2494448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 371 SCFM (630 m³/hr)
View Details
Extractor Fans - 2192980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Air Flow Rate 144 SCFM (245 m³/hr)
View Details