RS Components, Ltd. Extractor Fans 2213562

Description
RS PRO 401891 Extractor Fan
Request a Quote
Description
RS PRO 401891 Extractor Fan
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Extractor Fans - 2213562 - RS Components, Ltd.
Corby, Northants, United Kingdom
Extractor Fans
2213562
Extractor Fans 2213562
RS PRO 401891 Extractor Fan

RS PRO 401891 Extractor Fan

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fans and Blowers (industrial)
Product Number 2213562
Product Name Extractor Fans
Air Flow Rate 549 SCFM (933 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 2215608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fan / Blower Diameter 18.6 inch (473 mm)
Air Flow Rate 624 to 983 SCFM (1060 to 1670 m³/hr)
View Details
Extractor Fans - 2095807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fan / Blower Diameter 6.3 inch (160 mm)
View Details
Filter Fans - 9160031 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 6.0 inch (152 mm)
Air Flow Rate 28 SCFM (47 m³/hr)
View Details
Extractor Fans - 8117279 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use Ventilation
Fan / Blower Diameter 6.5 inch (165 mm)
Air Flow Rate 45 SCFM (76 m³/hr)
View Details