RS Components, Ltd. Extractor Fans 2192980

Description
RS PRO 405674 Extractor Fan
Request a Quote
Description
RS PRO 405674 Extractor Fan
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Extractor Fans - 2192980 - RS Components, Ltd.
Corby, Northants, United Kingdom
Extractor Fans
2192980
Extractor Fans 2192980
RS PRO 405674 Extractor Fan

RS PRO 405674 Extractor Fan

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fans and Blowers (industrial)
Product Number 2192980
Product Name Extractor Fans
Air Flow Rate 144 SCFM (245 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 1829842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 3.6 inch (92 mm)
Air Flow Rate 10 SCFM (17 m³/hr)
View Details
Extractor Fans - 456619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Air Flow Rate 324 SCFM (551 m³/hr)
View Details
Centrifugal Fans - 1444136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use HVAC
Fan / Blower Diameter 2.0 inch (51 mm)
Air Flow Rate 4 SCFM (7.14 m³/hr)
View Details
Extractor Fans - 272766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fan / Blower Diameter 15.0 inch (381 mm)
Air Flow Rate 950 SCFM (1615 m³/hr)
View Details