RS Components, Ltd. Workbenches 2723801

Description
Bott 16922801.11 Workbench
Request a Quote
Description
Bott 16922801.11 Workbench
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Workbenches - 2723801 - RS Components, Ltd.
Corby, Northants, United Kingdom
Workbenches
2723801
Workbenches 2723801
Bott 16922801.11 Workbench

Bott 16922801.11 Workbench

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Workbenches and Workstations (Industrial)
Product Number 2723801
Product Name Workbenches
Length 23.6 inch (600 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Worktops - 1357359 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Esd bench top
Length 47.2 inch (1200 mm)
Width 29.5 inch (750.00 mm)
View Details
RS Components, Ltd.
Specs
Length 42.5 inch (1080 mm)
Width 25.2 inch (640.00 mm)
Capacity 1764 lbs (800 kg)
View Details
Workbenches - 659641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 27.6 inch (700 mm)
Width 23.6 inch (600.00 mm)
Height 36.6 inch (930 mm)
View Details
Worktops - 1357360 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Laminate bench top
Length 47.2 inch (1200 mm)
Width 29.5 inch (750.00 mm)
View Details