RS Components, Ltd. Workbenches 2723783

Description
Bott 16922110.16 Workbench
Request a Quote
Description
Bott 16922110.16 Workbench
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
Workbenches
2723783
Workbenches 2723783
Bott 16922110.16 Workbench

Bott 16922110.16 Workbench

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Workbenches and Workstations (Industrial)
Product Number 2723783
Product Name Workbenches
Length 31.5 inch (800 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Workbenches - 2723771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 23.6 inch (600 mm)
Width 59.1 inch (1500.00 mm)
Height 36.6 inch (930 mm)
View Details
Workbenches - 1357333 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Workbench
Length 47.2 inch (1200 mm)
Width 27.6 inch (700.00 mm)
View Details
Workbenches - 2520371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 29.5 inch (750 mm)
Width 78.7 inch (2000.00 mm)
Capacity 662 lbs (300 kg)
View Details
Worktops - 1357361 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Esd bench top
Length 59.1 inch (1500 mm)
Width 29.5 inch (750.00 mm)
View Details