RS Components, Ltd. Workbenches 2520371

Description
Bott 41002124.11V Workbench
Request a Quote
Description
Bott 41002124.11V Workbench
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Workbenches - 2520371 - RS Components, Ltd.
Corby, Northants, United Kingdom
Workbenches
2520371
Workbenches 2520371
Bott 41002124.11V Workbench

Bott 41002124.11V Workbench

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Workbenches and Workstations (Industrial)
Product Number 2520371
Product Name Workbenches
Length 33.1 inch (840 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Worktops - 1357365 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Laminate bench top
Length 59.1 inch (1500 mm)
Width 35.4 inch (900.00 mm)
View Details
Worktops - 2633601 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 23.6 inch (600 mm)
Height 0.8 inch (20 mm)
Work Surface WoodLaminated; Beech Plywood
View Details
Workbenches - 660403 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 68.9 inch (1750 mm)
Height 36.6 inch (930 mm)
Capacity 165 lbs (75 kg)
View Details
Workbenches - 1357345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Workbench
Length 47.2 inch (1200 mm)
Width 27.6 inch (700.00 mm)
View Details