RS Components, Ltd. Masonry Bolts & Anchors 1228322

Description
DeWALT DFM424000P Screw Anchor
Request a Quote
Description
DeWALT DFM424000P Screw Anchor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 1228322 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
1228322
Masonry Bolts & Anchors 1228322
DeWALT DFM424000P Screw Anchor

DeWALT DFM424000P Screw Anchor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 1228322
Product Name Masonry Bolts & Anchors
Types Screw anchor
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 1542560 - RS Components, Ltd.
Specs
Types Shield anchor projecting bolt
Hole Size 0.5512 inch (14 mm)
Thread Size 0.3150 inch (8 mm)
View Details
Masonry Bolts & Anchors - 9086949 - RS Components, Ltd.
Specs
Types Through bolt anchor
Hole Size 0.2362 inch (6 mm)
Thread Size 0.2362 inch (6 mm)
View Details
Masonry Bolts & Anchors - 1777060 - RS Components, Ltd.
Specs
Types Through bolt
Hole Size 0.7087 inch (18 mm)
Thread Size 0.6299 inch (16 mm)
View Details
Masonry Bolts & Anchors - 9086700 - RS Components, Ltd.
Specs
Types Galvanised through bolt
Hole Size 0.3937 inch (10 mm)
Thread Size 0.3937 inch (10 mm)
View Details