RS Components, Ltd. Extractor Fans 2192981

Description
RS PRO 405675 Extractor Fan
Request a Quote
Description
RS PRO 405675 Extractor Fan
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Extractor Fans - 2192981 - RS Components, Ltd.
Corby, Northants, United Kingdom
Extractor Fans
2192981
Extractor Fans 2192981
RS PRO 405675 Extractor Fan

RS PRO 405675 Extractor Fan

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fans and Blowers (industrial)
Product Number 2192981
Product Name Extractor Fans
Air Flow Rate 144 SCFM (245 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 9211672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use Ventilation
Fan / Blower Diameter 7.0 inch (177 mm)
Air Flow Rate 64 SCFM (108 m³/hr)
View Details
Filter Fans - 1849898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 4.7 inch (120 mm)
Air Flow Rate 14 SCFM (24 m³/hr)
View Details
Extractor Fans - 1356502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Air Flow Rate 5234 SCFM (8896 m³/hr)
View Details
Extractor Fans - 272722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Air Flow Rate 508 SCFM (864 m³/hr)
View Details