RS Components, Ltd. Strain Gauges 2710197

Description
Tedea Huntleigh 1510-100kg-C3MR10-30
Request a Quote
Description
Tedea Huntleigh 1510-100kg-C3MR10-30
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Strain Gauges - 2710197 - RS Components, Ltd.
Corby, Northants, United Kingdom
Strain Gauges
2710197
Strain Gauges 2710197
Tedea Huntleigh 1510-100kg-C3MR10-30

Tedea Huntleigh 1510-100kg-C3MR10-30

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Strain Gauges
Product Number 2710197
Product Name Strain Gauges
Features Waterproof
Unlock Full Specs
to access all available technical data

Similar Products

Strain Gauges - 129005 - RS Components, Ltd.
RS Components, Ltd.
Specs
Carrier Width 1.3 inch (33 mm)
Nominal Resistance 409Ω
View Details
Strain Gauges - 2068626 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Waterproof
Nominal Resistance 350Omega: Ohms; 350Ω
View Details
Strain Gauges - 2042771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Grid Length 6.85 inch (174 mm)
Carrier Length 6.85 inch (174 mm)
Carrier Width 2.36 inch (60 mm)
View Details
Strain Gauges - 2710198 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Waterproof
Carrier Width 1.26 inch (32 mm)
View Details