RS Components, Ltd. Strain Gauges 2236457

Description
Micro-Measurements MM120-001632
Request a Quote
Description
Micro-Measurements MM120-001632
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Strain Gauges - 2236457 - RS Components, Ltd.
Corby, Northants, United Kingdom
Strain Gauges
2236457
Strain Gauges 2236457
Micro-Measurements MM120-001632

Micro-Measurements MM120-001632

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Strain Gauges
Product Number 2236457
Product Name Strain Gauges
Grid Length 3.5 inch (88.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Strain Gauges - 1855992 - RS Components, Ltd.
RS Components, Ltd.
Specs
Carrier Length 0.8661 inch (22 mm)
Nominal Resistance 350Omega: Ohms; 350Ω
View Details
Strain Gauges - 2236471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Grid Length 0.2350 inch (5.97 mm)
Carrier Width 0.1000 inch (2.54 mm)
Operating Temperature 176 F (80 C)
View Details
Strain Gauges - 2710190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Waterproof
Carrier Width 1.26 inch (32 mm)
View Details
Strain Gauges - 1855958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Waterproof
Carrier Length 3.15 inch (80 mm)
View Details