RS Components, Ltd. Hinges 2702865

Description
Brass washer welded steel hinge,60x30mm
Request a Quote
Description
Brass washer welded steel hinge,60x30mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 2702865 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
2702865
Hinges 2702865
Brass washer welded steel hinge,60x30mm

Brass washer welded steel hinge,60x30mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 2702865
Product Name Hinges
Length 2.36 inch (60 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3478585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.1181 inch (3 mm)
Length 39.37 inch (1000 mm)
View Details
Hinges - 825865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Pin; Pin
Leaf Thickness 0.6299 inch (16 mm)
Length 2.76 inch (70 mm)
View Details
Hinges - 825815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.5906 inch (15 mm)
Length 2.64 inch (67 mm)
View Details
Hinges - 9174481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0591 inch (1.5 mm)
Length 76.77 inch (1950 mm)
View Details