RS Components, Ltd. Hinges 9174481

Description
Stl hinge,1950x32x1.5mm, undrilled
Request a Quote
Description
Stl hinge,1950x32x1.5mm, undrilled
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 9174481 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
9174481
Hinges 9174481
Stl hinge,1950x32x1.5mm, undrilled

Stl hinge,1950x32x1.5mm,undrilled

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 9174481
Product Name Hinges
Hinge Type Continuous; Piano style
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flat top
Leaf Thickness 0.3543 inch (9 mm)
Length 4.72 inch (120 mm)
View Details
Hinges - 3799315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.2362 inch (6 mm)
Length 2.95 inch (75 mm)
View Details
Hinges - 1831637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.0787 inch (2 mm)
Length 1.97 inch (50 mm)
View Details
Hinges - 9174295 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.0984 inch (2.5 mm)
Length 2.36 inch (60 mm)
View Details