RS Components, Ltd. Hinges 1104578

Description
Diecast Zn large RH offset liftoff hinge
Request a Quote
Description
Diecast Zn large RH offset liftoff hinge
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 1104578 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
1104578
Hinges 1104578
Diecast Zn large RH offset liftoff hinge

Diecast Zn large RH offset liftoff hinge

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 1104578
Product Name Hinges
Hinge Type Removable
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2702758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.1181 inch (3 mm)
Length 1.26 inch (32 mm)
View Details
Hinges - 3478119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0472 inch (1.2 mm)
Length 40.16 inch (1020 mm)
View Details
Hinges - 9174614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flat top
Leaf Thickness 0.3543 inch (9 mm)
Length 4.72 inch (120 mm)
View Details
Hinges - 1831640 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Adjustable
Leaf Thickness 0.1181 inch (3 mm)
Length 1.18 inch (30 mm)
View Details