RS Components, Ltd. Pressure Sensors 2691916

Description
2051 Inline, range 4, combi cert, LCD
Request a Quote
Description
2051 Inline, range 4, combi cert, LCD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors - 2691916 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
2691916
Pressure Sensors 2691916
2051 Inline, range 4, combi cert, LCD

2051 Inline, range 4, combi cert, LCD

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pressure Sensors
Product Number 2691916
Product Name Pressure Sensors
Device Category Sensor
Measurement Type Absolute; Differential; Gauge; Differential, Gauge, Absolute
Media Liquid; Gas; Gas, Liquid, Vapors
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Pressure Sensors - 2888142 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative Pressure
Working Pressure Range 0.0 psi (0.0 m H2O)
View Details
Pressure Sensors - 2547404 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Gauge
Signal Output Analog Current; 4 to 20 mA
View Details
Pneumatic Pressure Sensors - 274049 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 8.7 to 232 psi (6.12 to 163 m H2O)
View Details
Pressure Sensors - 2067019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative
Media Gas; Gas, vapour
View Details