RS Components, Ltd. HDMI Cables 2677835

Description
StarTech.com HDMMV5M HDMI Cable
Request a Quote
Description
StarTech.com HDMMV5M HDMI Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HDMI Cables - 2677835 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Cables
2677835
HDMI Cables 2677835
StarTech.com HDMMV5M HDMI Cable

StarTech.com HDMMV5M HDMI Cable

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 2677835
Product Name HDMI Cables
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details
Video Converters - 1778828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Cable Length 0.8202 ft (2.5 dm)
Standards / Certifications RoHS
View Details
HDMI Cables - 2317963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 6.56 ft (20 dm)
Standards / Certifications RoHS
View Details
Video Converters - 1778746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort
Cable Length 0.4265 ft (1.3 dm)
View Details