RS Components, Ltd. HDMI Cables 2317963

Description
HDMI C3 Metal Cable End with 2m Cable an
Request a Quote
Description
HDMI C3 Metal Cable End with 2m Cable an
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HDMI Cables - 2317963 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Cables
2317963
HDMI Cables 2317963
HDMI C3 Metal Cable End with 2m Cable an

HDMI C3 Metal Cable End with 2m Cable an

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 2317963
Product Name HDMI Cables
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 1828812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 98.43 ft (300 dm)
Connector Type Hdmi
View Details
HDMI Cables - 1828569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Product Type DVI Cable
Cable Length 9.84 ft (30 dm)
View Details
HDMI Cables - 1861661 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Video
Cable Length 3.28 ft (10 dm)
Connector Type Hdmi
View Details
HDMI Cables - 1765688 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 9.84 ft (30 dm)
Connector Type Hdmi
View Details