RS Components, Ltd. Masonry Bolts & Anchors 2646416

Description
Throughbolt Galvanised 12x100
Request a Quote
Description
Throughbolt Galvanised 12x100
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 2646416 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
2646416
Masonry Bolts & Anchors 2646416
Throughbolt Galvanised 12x100

Throughbolt Galvanised 12x100

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 2646416
Product Name Masonry Bolts & Anchors
Certifications RoHS Certified
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 6221922 - RS Components, Ltd.
Specs
Types Captive stud through bolt anchor
Hole Size 0.3150 inch (8 mm)
Thread Size 0.3150 inch (8 mm)
View Details
Masonry Bolts & Anchors - 8192706 - RS Components, Ltd.
Specs
Types Shield anchor loose bolt
Hole Size 0.3937 inch (10 mm)
Thread Size 0.3150 inch (8 mm)
View Details
Masonry Bolts & Anchors - 530466 - RS Components, Ltd.
Specs
Types Sleeve anchor loose bolt
Thread Size 0.3150 inch (8 mm)
Anchor Length 2.95 inch (75 mm)
View Details
Masonry Bolts & Anchors - 9086882 - RS Components, Ltd.
Specs
Types Shield anchor projecting bolt
Hole Size 0.7874 inch (20 mm)
Thread Size 0.4724 inch (12 mm)
View Details