RS Components, Ltd. Masonry Bolts & Anchors 9086882

Description
12x25 Proj Bolt Shld Anch Zinc & Yellow
Request a Quote
Description
12x25 Proj Bolt Shld Anch Zinc & Yellow
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 9086882 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
9086882
Masonry Bolts & Anchors 9086882
12x25 Proj Bolt Shld Anch Zinc & Yellow

12x25 Proj Bolt Shld Anch Zinc & Yellow

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 9086882
Product Name Masonry Bolts & Anchors
Types Shield anchor projecting bolt
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 528205 - RS Components, Ltd.
Specs
Types Shield anchor hook bolt
Hole Size 0.4724 inch (12 mm)
Thread Size 0.2362 inch (6 mm)
View Details
Masonry Bolts & Anchors - 6222082 - RS Components, Ltd.
Specs
Types Sleeve anchor
Hole Size 0.4724 inch (12 mm)
Anchor Length 2.36 inch (60 mm)
View Details
Masonry Bolts & Anchors - 9086915 - RS Components, Ltd.
Specs
Types Shield anchor loose bolt
Hole Size 0.6299 inch (16 mm)
Thread Size 0.3937 inch (10 mm)
View Details
Masonry Bolts & Anchors - 1776968 - RS Components, Ltd.
Specs
Types Through bolt
Hole Size 0.5512 inch (14 mm)
Thread Size 0.4724 inch (12 mm)
View Details