RS Components, Ltd. Profile & Round Belts 3098145

Description
Green polyurethane belt,5m L x 8mm dia
Request a Quote
Description
Green polyurethane belt,5m L x 8mm dia
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Profile & Round Belts - 3098145 - RS Components, Ltd.
Corby, Northants, United Kingdom
Profile & Round Belts
3098145
Profile & Round Belts 3098145
Green polyurethane belt,5m L x 8mm dia

Green polyurethane belt,5m L x 8mm dia

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Round Belts and O-ring Belts
Product Number 3098145
Product Name Profile & Round Belts
Material Polyurethane / Urethane
Unlock Full Specs
to access all available technical data

Similar Products

Profile & Round Belts - 7983952 - RS Components, Ltd.
Specs
Features Food Grade
Cross Section Diameter 0.2362 inch (6 mm)
Belt Length 197 inch (5000 mm)
View Details
Profile & Round Belts - 7010635 - RS Components, Ltd.
Specs
Cross Section Diameter 0.1181 inch (3 mm)
Belt Length 197 inch (5000 mm)
Minimum Pulley Size 0.9449 inch (24 mm)
View Details
Profile & Round Belts - 7010650 - RS Components, Ltd.
Specs
Cross Section Diameter 0.3150 inch (8 mm)
Belt Length 197 inch (5000 mm)
Minimum Pulley Size 2.52 inch (64 mm)
View Details
Profile & Round Belts - 2596430 - RS Components, Ltd.
Specs
Material Polyurethane / Urethane
Cross Section Diameter 0.1969 inch (5 mm)
Belt Length 1181 inch (30000 mm)
View Details