RS Components, Ltd. Profile & Round Belts 7983921

Description
Fenner Eagle, pur belt,30m L x 3mm dia
Request a Quote
Description
Fenner Eagle, pur belt,30m L x 3mm dia
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Profile & Round Belts - 7983921 - RS Components, Ltd.
Corby, Northants, United Kingdom
Profile & Round Belts
7983921
Profile & Round Belts 7983921
Fenner Eagle, pur belt,30m L x 3mm dia

Fenner Eagle, pur belt,30m L x 3mm dia

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Round Belts and O-ring Belts
Product Number 7983921
Product Name Profile & Round Belts
Features Food Grade
Unlock Full Specs
to access all available technical data

Similar Products

Profile & Round Belts - 2009155 - RS Components, Ltd.
Specs
Cross Section Diameter 0.1969 inch (5 mm)
Belt Length 197 inch (5000 mm)
Minimum Pulley Size 1.57 inch (40 mm)
View Details
Profile & Round Belts - 3098139 - RS Components, Ltd.
Specs
Material Polyurethane / Urethane
Cross Section Diameter 0.2362 inch (6 mm)
Belt Length 197 inch (5000 mm)
View Details
Profile & Round Belts - 3098094 - RS Components, Ltd.
Specs
Material Polyurethane / Urethane
Cross Section Diameter 0.0787 inch (2 mm)
Belt Length 197 inch (5000 mm)
View Details
Profile & Round Belts - 3098151 - RS Components, Ltd.
Specs
Material Polyurethane / Urethane
Features Food Grade
Cross Section Diameter 0.0787 inch (2 mm)
View Details