RS Components, Ltd. 259334

Description
6mm x 170mm spring cable probe with adjustable fixing cap. Grounded junction. 2m of 7//0.2mm cable . Response time 2s. Temperature range 0 → +350°C. Adaptor with 1//8 BSP male thread available separately Thermocouple Type = K Probe Length = 170mm Probe Diameter = 6mm Probe Material = Stainless Steel Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +400°C Cable Length = 2m Response Time = 0.7 s Standards Met = RoHS Compliant
Request a Quote
Description
6mm x 170mm spring cable probe with adjustable fixing cap. Grounded junction. 2m of 7//0.2mm cable . Response time 2s. Temperature range 0 → +350°C. Adaptor with 1//8 BSP male thread available separately Thermocouple Type = K Probe Length = 170mm Probe Diameter = 6mm Probe Material = Stainless Steel Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +400°C Cable Length = 2m Response Time = 0.7 s Standards Met = RoHS Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 259334 - RS Components, Ltd.
Corby, Northants, United Kingdom
6mm x 170mm spring cable probe with adjustable fixing cap. Grounded junction. 2m of 7//0.2mm cable . Response time 2s. Temperature range 0 → +350°C. Adaptor with 1//8 BSP male thread available separately Thermocouple Type = K Probe Length = 170mm Probe Diameter = 6mm Probe Material = Stainless Steel Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +400°C Cable Length = 2m Response Time = 0.7 s Standards Met = RoHS Compliant

6mm x 170mm spring cable probe with adjustable fixing cap. Grounded junction. 2m of 7//0.2mm cable . Response time 2s. Temperature range 0 → +350°C. Adaptor with 1//8 BSP male thread available separately
Thermocouple Type = K
Probe Length = 170mm
Probe Diameter = 6mm
Probe Material = Stainless Steel
Minimum Temperature Sensed = 0°C
Maximum Temperature Sensed = +400°C
Cable Length = 2m
Response Time = 0.7 s
Standards Met = RoHS Compliant

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 259334
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

 - 1314764 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
View Details
 - 1314744 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
View Details
 - 3971573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 8 inch (200 mm)
View Details
 - 8240524 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 10 inch (250 mm)
View Details