RS Components, Ltd. HDMI Cables 2592276

Description
S2CEB CHDMIOPT50 HDMI Cable
Request a Quote
Description
S2CEB CHDMIOPT50 HDMI Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HDMI Cables - 2592276 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Cables
2592276
HDMI Cables 2592276
S2CEB CHDMIOPT50 HDMI Cable

S2CEB CHDMIOPT50 HDMI Cable

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 2592276
Product Name HDMI Cables
Cable Length 164 ft (500 dm)
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 2662502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 49.21 ft (150 dm)
Standards / Certifications RoHS
View Details
HDMI Cables - 2133156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 6.56 ft (20 dm)
Connector Type Hdmi
View Details
HDMI Cables - 2406218 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS
View Details
Video Converters - 1778759 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort
Cable Length 0.2100 ft (0.6400 dm)
View Details