RS Components, Ltd. HDMI Cables 2662502

Description
15M HDMI Active Optical Cable 48Gbps, 8
Request a Quote
Description
15M HDMI Active Optical Cable 48Gbps, 8
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HDMI Cables - 2662502 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Cables
2662502
HDMI Cables 2662502
15M HDMI Active Optical Cable 48Gbps, 8

15M HDMI Active Optical Cable 48Gbps, 8

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 2662502
Product Name HDMI Cables
Cable Length 49.21 ft (150 dm)
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 2668450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 5.91 ft (18 dm)
Standards / Certifications RoHS
View Details
USB Cables - 1924699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer; Video
Product Type USB
Cable Length 16.4 ft (50 dm)
View Details
HDMI Cables - 1828767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 9.84 ft (30 dm)
Connector Type Hdmi
View Details
HDMI Cables - 2862940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 6.56 ft (20 dm)
Standards / Certifications RoHS
View Details