RS Components, Ltd. HDMI Cables 2133156

Description
StarTech.com 2m Premium Certified HDMI 2
Request a Quote
Description
StarTech.com 2m Premium Certified HDMI 2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HDMI Cables - 2133156 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Cables
2133156
HDMI Cables 2133156
StarTech.com 2m Premium Certified HDMI 2

StarTech.com 2m Premium Certified HDMI 2

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 2133156
Product Name HDMI Cables
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 1765756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Video
Cable Length 9.84 ft (30 dm)
Connector Type Hdmi
View Details
HDMI Cables - 1828576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Type Flat Cable
Cable Length 16.4 ft (50 dm)
View Details
DVI Cables - 1765721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Product Type DVI Cable
Cable Shielding Braid; Foil; Aluminium foil, braid
View Details
Video Converters - 1778766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort
Cable Length 0.7382 ft (2.25 dm)
View Details