RS Components, Ltd. Hoists 2542619

Description
HW-C 30 Spur Gear Drive Manual Winch 300
Request a Quote
Description
HW-C 30 Spur Gear Drive Manual Winch 300
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hoists - 2542619 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hoists
2542619
Hoists 2542619
HW-C 30 Spur Gear Drive Manual Winch 300

HW-C 30 Spur Gear Drive Manual Winch 300

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hoists
Product Number 2542619
Product Name Hoists
Lift 0.5 ft (1.56 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Hoists - 2542626 - RS Components, Ltd.
RS Components, Ltd.
Specs
Line Type Chain
Lift 9.8 ft (30 dm)
View Details
Hoists - 818646 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electric
Lift 59.1 ft (180 dm)
Lift Speed 13.1 ft/min (6.67 cm/sec)
View Details
Hoists - 6843828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Load Capacity 1654 lbs (750 kg)
Lift 4.9 ft (15 dm)
View Details
Hoists - 834790 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electric
Lift 59.1 ft (180 dm)
Lift Speed 13.1 ft/min (6.67 cm/sec)
View Details