RS Components, Ltd. Transit Cases 2537427

Description
RS PRO 4216.B.RP Watertight Case
Request a Quote
Description
RS PRO 4216.B.RP Watertight Case
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Transit Cases - 2537427 - RS Components, Ltd.
Corby, Northants, United Kingdom
Transit Cases
2537427
Transit Cases 2537427
RS PRO 4216.B.RP Watertight Case

RS PRO 4216.B.RP Watertight Case

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 2537427
Product Name Transit Cases
Material Plastic; Polypropylene (PP); Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Cable Storage - 1245324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Rubber
Height 19.33 inch (491 mm)
View Details
Instrument Cases - 2664956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Cold Rolled Steel
Height 3.54 inch (90 mm)
Length 7.87 inch (200 mm)
View Details
Anti Static Packaging - 173901 - RS Components, Ltd.
Specs
Container Type Bag
Height 15.98 inch (406 mm)
Width 15.98 inch (406 mm)
View Details
Transit Cases - 2882494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 9.84 inch (250 mm)
Width 23.62 inch (600 mm)
View Details