RS Components, Ltd. VGA Cables 1828522

Description
RS PRO CDEX-701K VGA Cable
Request a Quote
Description
RS PRO CDEX-701K VGA Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
VGA Cables - 1828522 - RS Components, Ltd.
Corby, Northants, United Kingdom
VGA Cables
1828522
VGA Cables 1828522
RS PRO CDEX-701K VGA Cable

RS PRO CDEX-701K VGA Cable

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 1828522
Product Name VGA Cables
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 1924518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 5.91 ft (18 dm)
Connector Type Hdmi
View Details
VGA Cables - 2668473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 16.4 ft (50 dm)
Standards / Certifications RoHS
View Details
Video Converters - 1778777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort
Cable Length 0.4921 ft (1.5 dm)
View Details
DisplayPort Cables - 1863050 - RS Components, Ltd.
Specs
Application Video
Product Type DisplayPort; DVI Cable
Cable Length 9.84 ft (30 dm)
View Details