RS Components, Ltd. VGA Cables 2369093

Description
7MTR SVGA M-M ALL 15 LINES CONNECTED BLA
Request a Quote
Description
7MTR SVGA M-M ALL 15 LINES CONNECTED BLA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
VGA Cables - 2369093 - RS Components, Ltd.
Corby, Northants, United Kingdom
VGA Cables
2369093
VGA Cables 2369093
7MTR SVGA M-M ALL 15 LINES CONNECTED BLA

7MTR SVGA M-M ALL 15 LINES CONNECTED BLA

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 2369093
Product Name VGA Cables
Cable Length 19.69 ft (60 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Serial Cables - 1954272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer; Video
Product Type Serial
Cable Length 6.56 ft (20 dm)
View Details
Video Converters - 1778773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort
Cable Length 0.4921 ft (1.5 dm)
View Details
VGA Cables - 1828544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 65.62 ft (200 dm)
Connector Type Vga
View Details
VGA Cables - 2863286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 49.21 ft (150 dm)
Standards / Certifications RoHS
View Details