RS Components, Ltd. HDMI Cables 1765689

Description
0.5m High Speed HDMI® Cable - HDMI - M/
Request a Quote
Description
0.5m High Speed HDMI® Cable - HDMI - M/
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HDMI Cables - 1765689 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Cables
1765689
HDMI Cables 1765689
0.5m High Speed HDMI® Cable - HDMI - M/

0.5m High Speed HDMI® Cable - HDMI - M/

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 1765689
Product Name HDMI Cables
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

Video Converters - 1861572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort; DVI Cable; USB
Cable Length 0.8333 ft (2.54 dm)
View Details
HDMI Cables - 1863008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 22.97 ft (70 dm)
Connector Type Hdmi
View Details
DisplayPort Cables - 1863034 - RS Components, Ltd.
Specs
Application Video
Product Type DisplayPort
Cable Length 3.28 ft (10 dm)
View Details
HDMI Cables - 2862952 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 9.84 ft (30 dm)
Standards / Certifications RoHS
View Details