RS Components, Ltd. HDMI Cables 2527113

Description
1MTR HDMI M-M HS+E CABLE BLACK
Request a Quote
Description
1MTR HDMI M-M HS+E CABLE BLACK
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HDMI Cables - 2527113 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Cables
2527113
HDMI Cables 2527113
1MTR HDMI M-M HS+E CABLE BLACK

1MTR HDMI M-M HS+E CABLE BLACK

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 2527113
Product Name HDMI Cables
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

AV Adapters - 2863367 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Standards / Certifications RoHS
View Details
Video Converters - 1778832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Cable Length 0.8366 ft (2.55 dm)
Standards / Certifications RoHS
View Details
HDMI Cables - 2368319 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 16.4 ft (50 dm)
Standards / Certifications RoHS
View Details
DisplayPort Cables - 2873281 - RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.56 ft (20 dm)
Standards / Certifications RoHS
View Details