RS Components, Ltd. Trolleys 157474

Description
RS PRO 150122A Trolley
Request a Quote
Description
RS PRO 150122A Trolley
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Trolleys - 157474 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trolleys
157474
Trolleys 157474
RS PRO 150122A Trolley

RS PRO 150122A Trolley

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Material Handling Carts and Trucks
Product Number 157474
Product Name Trolleys
Capacity 110 lbs (50 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Trolleys - 251839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 772 lbs (350 kg)
Material Steel
Length 20 inch (500 mm)
View Details
Sack Trucks - 134213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Capacity 331 lbs (150 kg)
Width 23 inch (583 mm)
View Details
Platform Trolleys - 277308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 220 lbs (100 kg)
Material Aluminum
Length 28 inch (710 mm)
View Details
Trolleys - 456659 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 200 lbs (91 kg)
View Details