RS Components, Ltd. Platform Trolleys 251946

Description
Flatbed trolley,608x907x870m m 300kg load
Request a Quote
Description
Flatbed trolley,608x907x870m m 300kg load
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Platform Trolleys - 251946 - RS Components, Ltd.
Corby, Northants, United Kingdom
Platform Trolleys
251946
Platform Trolleys 251946
Flatbed trolley,608x907x870m m 300kg load

Flatbed trolley,608x907x870mm 300kg load

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Material Handling Carts and Trucks
Product Number 251946
Product Name Platform Trolleys
Capacity 662 lbs (300 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Trolleys - 251839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 772 lbs (350 kg)
Material Steel
Length 20 inch (500 mm)
View Details
Trolleys - 2308234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 100 lbs (45 kg)
View Details
Sack Trucks - 1038689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Capacity 662 lbs (300 kg)
Material Steel
View Details
Trolleys - 6693746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 220 lbs (100 kg)
Material Aluminum
Length 25 inch (630 mm)
View Details