RS Components, Ltd. Sack Trucks 2837100

Description
Solid toe sack truck, solid wheels, 250K
Request a Quote
Description
Solid toe sack truck, solid wheels, 250K
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sack Trucks - 2837100 - RS Components, Ltd.
Corby, Northants, United Kingdom
Sack Trucks
2837100
Sack Trucks 2837100
Solid toe sack truck, solid wheels, 250K

Solid toe sack truck, solid wheels, 250K

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Material Handling Carts and Trucks
Product Number 2837100
Product Name Sack Trucks
Cart / Truck Type Hand Truck
Unlock Full Specs
to access all available technical data

Similar Products

Dollies - 220130 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Dollies
Capacity 463 lbs (210 kg)
Length 24 inch (600 mm)
View Details
Trolleys - 2924043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 551 lbs (250 kg)
Material Steel
Length 35 inch (900 mm)
View Details
Trolleys - 1038695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 77 lbs (35 kg)
Material Plastic
Length 18 inch (460 mm)
View Details
Trolleys - 717614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 772 lbs (350 kg)
View Details