RS Components, Ltd. Cable Clips & Clamps 2440825

Description
INNESTO FEMMINA GIALLO 6,35x0,8
Request a Quote
Description
INNESTO FEMMINA GIALLO 6,35x0,8
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Clips & Clamps - 2440825 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Clips & Clamps
2440825
Cable Clips & Clamps 2440825
INNESTO FEMMINA GIALLO 6,35x0,8

INNESTO FEMMINA GIALLO 6,35x0,8

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire and Cable Clips
Product Number 2440825
Product Name Cable Clips & Clamps
Diameter 0.098 inch (2.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 2662273 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; pliers
Diameter 0.197 inch (5 mm)
Material PVC; PVC
View Details
P-Clips - 1440696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.500 inch (12.7 mm)
Material Stainless Steel; Stainless Steel
View Details
Cable Clips & Clamps - 475142 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; hook pliers
Diameter 1.000 inch (25.4 mm)
Material Aluminum; Aluminium
View Details
Cable Clips & Clamps - 2650443 - RS Components, Ltd.
Specs
Type WIRE END FERRULE
View Details