RS Components, Ltd. P-Clips 1440696

Description
P Clip 304 StainlessSteel 40mm
Request a Quote
Description
P Clip 304 StainlessSteel 40mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
P-Clips - 1440696 - RS Components, Ltd.
Corby, Northants, United Kingdom
P-Clips
1440696
P-Clips 1440696
P Clip 304 StainlessSteel 40mm

P Clip 304 StainlessSteel 40mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire and Cable Clips
Product Number 1440696
Product Name P-Clips
Diameter 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 233641 - RS Components, Ltd.
Specs
Type Nail Style Clip; Rectangular cable clip
Diameter 0.457 inch (11.6 mm)
Material Pe
View Details
Cable Clips & Clamps - 233657 - RS Components, Ltd.
Specs
Type Nail Style Clip; Rectangular cable clip
Diameter 0.236 inch (6 mm)
Material Pe
View Details
Cable Clips & Clamps - 185700 - RS Components, Ltd.
Specs
Type Flat cable clamp
Diameter 0.276 inch (7 mm)
Material Nylon 66
View Details
P-Clips - 2681512 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.496 inch (12.6 mm)
Material Stainless Steel; 304 Stainless Steel
View Details