RS Components, Ltd. Castor Wheels 2430389

Description
Guitel Braked Swivel Castor, 100x50mm PU
Request a Quote
Description
Guitel Braked Swivel Castor, 100x50mm PU
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 2430389 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
2430389
Castor Wheels 2430389
Guitel Braked Swivel Castor, 100x50mm PU

Guitel Braked Swivel Castor, 100x50mm PU

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 2430389
Product Name Castor Wheels
Maximum Load 882 lbs (400 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 149238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.15 inch (80 mm)
Wheel Width 1.18 inch (30 mm)
View Details
Castor Wheels - 2535558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 176 lbs (80 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Castor Wheels - 2270419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Castor Wheels - 149200 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 375 lbs (170 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.57 inch (40 mm)
View Details