RS Components, Ltd. 1385677

Description
LUNA 111 Top 2 twilight switches are light level controllers that come with a sensor included. 1 Channel. External light sensor included in delivery. External control input. Switching brightness digitally adjustable. Adjustable on and off switching delay. Switching brightness and switching delay can be set separately for switching on and off. Onscreen display of channel and switching status and current lux value. Duofix spring terminals for 2 conductors per connection terminal. Zero-cross switching for relay-saving switching and high lamp loads (not with 24 V devices). Up to 4 sensors can be attached. Up to 10 devices can be connected to a digital sensor. Interface for OBELISK top2 memory card (PC programming). - 2 insertable switching program. - Copying programs. - Storing programs. Permanent switching ON/OFF. Test function. Switching preselection. Display back light (can be turned off). - PIN Coding. Operating hour counter with reminder function Lighting Switch Type = Digital Supply Voltage = 230 - 240 V ac Number of Channels = 1 Contact Configuration = SPDT Depth = 69.2mm Height = 90.1mm Terminal Type = Cage Clamp IP Rating = IP20, IP55 Switch Configuration = DPST-CO
Request a Quote
Description
LUNA 111 Top 2 twilight switches are light level controllers that come with a sensor included. 1 Channel. External light sensor included in delivery. External control input. Switching brightness digitally adjustable. Adjustable on and off switching delay. Switching brightness and switching delay can be set separately for switching on and off. Onscreen display of channel and switching status and current lux value. Duofix spring terminals for 2 conductors per connection terminal. Zero-cross switching for relay-saving switching and high lamp loads (not with 24 V devices). Up to 4 sensors can be attached. Up to 10 devices can be connected to a digital sensor. Interface for OBELISK top2 memory card (PC programming). - 2 insertable switching program. - Copying programs. - Storing programs. Permanent switching ON/OFF. Test function. Switching preselection. Display back light (can be turned off). - PIN Coding. Operating hour counter with reminder function Lighting Switch Type = Digital Supply Voltage = 230 - 240 V ac Number of Channels = 1 Contact Configuration = SPDT Depth = 69.2mm Height = 90.1mm Terminal Type = Cage Clamp IP Rating = IP20, IP55 Switch Configuration = DPST-CO
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1385677 - RS Components, Ltd.
Corby, Northants, United Kingdom
LUNA 111 Top 2 twilight switches are light level controllers that come with a sensor included. 1 Channel. External light sensor included in delivery. External control input. Switching brightness digitally adjustable. Adjustable on and off switching delay. Switching brightness and switching delay can be set separately for switching on and off. Onscreen display of channel and switching status and current lux value. Duofix spring terminals for 2 conductors per connection terminal. Zero-cross switching for relay-saving switching and high lamp loads (not with 24 V devices). Up to 4 sensors can be attached. Up to 10 devices can be connected to a digital sensor. Interface for OBELISK top2 memory card (PC programming). - 2 insertable switching program. - Copying programs. - Storing programs. Permanent switching ON/OFF. Test function. Switching preselection. Display back light (can be turned off). - PIN Coding. Operating hour counter with reminder function Lighting Switch Type = Digital Supply Voltage = 230 - 240 V ac Number of Channels = 1 Contact Configuration = SPDT Depth = 69.2mm Height = 90.1mm Terminal Type = Cage Clamp IP Rating = IP20, IP55 Switch Configuration = DPST-CO

LUNA 111 Top 2 twilight switches are light level controllers that come with a sensor included.
1 Channel. External light sensor included in delivery. External control input. Switching brightness digitally adjustable. Adjustable on and off switching delay. Switching brightness and switching delay can be set separately for switching on and off. Onscreen display of channel and switching status and current lux value. Duofix spring terminals for 2 conductors per connection terminal. Zero-cross switching for relay-saving switching and high lamp loads (not with 24 V devices). Up to 4 sensors can be attached. Up to 10 devices can be connected to a digital sensor. Interface for OBELISK top2 memory card (PC programming). - 2 insertable switching program. - Copying programs. - Storing programs. Permanent switching ON/OFF. Test function. Switching preselection. Display back light (can be turned off). - PIN Coding. Operating hour counter with reminder function
Lighting Switch Type = Digital
Supply Voltage = 230 - 240 V ac
Number of Channels = 1
Contact Configuration = SPDT
Depth = 69.2mm
Height = 90.1mm
Terminal Type = Cage Clamp
IP Rating = IP20, IP55
Switch Configuration = DPST-CO

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Lighting Controls
Product Number 1385677
Controller Type Time Clock Config
Unlock Full Specs
to access all available technical data

Similar Products

 - 7587595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz; 277V ac, 120V ac
Number of lamps 4
View Details
 - 1363278 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 7424131 - RS Components, Ltd.
RS Components, Ltd.
Specs
Controller Type Occupancy (Motion) Sensor; Detector
Voltage 208-230/240V; 220 - 240 V
Mounting Wall/Ceiling
View Details
 - 1442806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 275 V dc, 277 V ac
Number of lamps 1
View Details