RS Components, Ltd. 7962003

Description
These presence detector switches are designed to provide automatic control of lighting, heating or ventilation loads. They detect movement using a PIR sensor and turn the load on. When an area is no longer occupied the load will switch off, after an adjustable time out period. An adjustable internal light sensor provides additional energy saving in lighting applications. When an area is occupied lighting is only switched on when the level of natural light is below a preset level.When the unit is first powered up the PIR sensor will always detect immediately, regardless of whether the room is occupied. The /IP variant of these products is sealed to IP55 when used with the gasket pro-vided. Adjustable time out period 10s to 30m. Light Level Light to dark. MATERIAL Flame retardant ABS. TYPE Class 2. TEMPERATURE -10°C to 35°C Controller Type = Presence Detector Sensor Type = PIR Voltage Rating = 220 - 240 V ac Mount Type = Ceiling Time Delay = 10 s - 30 min min Length = 86 mm Width = 86 mm Height = 19mm Standards Met = CE Certified, EMC-2004/108/EC, LVD-2006/95/EC Compliance
Request a Quote
Description
These presence detector switches are designed to provide automatic control of lighting, heating or ventilation loads. They detect movement using a PIR sensor and turn the load on. When an area is no longer occupied the load will switch off, after an adjustable time out period. An adjustable internal light sensor provides additional energy saving in lighting applications. When an area is occupied lighting is only switched on when the level of natural light is below a preset level.When the unit is first powered up the PIR sensor will always detect immediately, regardless of whether the room is occupied. The /IP variant of these products is sealed to IP55 when used with the gasket pro-vided. Adjustable time out period 10s to 30m. Light Level Light to dark. MATERIAL Flame retardant ABS. TYPE Class 2. TEMPERATURE -10°C to 35°C Controller Type = Presence Detector Sensor Type = PIR Voltage Rating = 220 - 240 V ac Mount Type = Ceiling Time Delay = 10 s - 30 min min Length = 86 mm Width = 86 mm Height = 19mm Standards Met = CE Certified, EMC-2004/108/EC, LVD-2006/95/EC Compliance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7962003 - RS Components, Ltd.
Corby, Northants, United Kingdom
These presence detector switches are designed to provide automatic control of lighting, heating or ventilation loads. They detect movement using a PIR sensor and turn the load on. When an area is no longer occupied the load will switch off, after an adjustable time out period. An adjustable internal light sensor provides additional energy saving in lighting applications. When an area is occupied lighting is only switched on when the level of natural light is below a preset level.When the unit is first powered up the PIR sensor will always detect immediately, regardless of whether the room is occupied. The /IP variant of these products is sealed to IP55 when used with the gasket pro-vided. Adjustable time out period 10s to 30m. Light Level Light to dark. MATERIAL Flame retardant ABS. TYPE Class 2. TEMPERATURE -10°C to 35°C Controller Type = Presence Detector Sensor Type = PIR Voltage Rating = 220 - 240 V ac Mount Type = Ceiling Time Delay = 10 s - 30 min min Length = 86 mm Width = 86 mm Height = 19mm Standards Met = CE Certified, EMC-2004/108/EC, LVD-2006/95/EC Compliance

These presence detector switches are designed to provide automatic control of lighting, heating or ventilation loads. They detect movement using a PIR sensor and turn the load on. When an area is no longer occupied the load will switch off, after an adjustable time out period. An adjustable internal light sensor provides additional energy saving in lighting applications. When an area is occupied lighting is only switched on when the level of natural light is below a preset level.When the unit is first powered up the PIR sensor will always detect immediately, regardless of whether the room is occupied. The /IP variant of these products is sealed to IP55 when used with the gasket pro-vided.
Adjustable time out period 10s to 30m. Light Level Light to dark. MATERIAL Flame retardant ABS. TYPE Class 2. TEMPERATURE -10°C to 35°C
Controller Type = Presence Detector
Sensor Type = PIR
Voltage Rating = 220 - 240 V ac
Mount Type = Ceiling
Time Delay = 10 s - 30 min min
Length = 86 mm
Width = 86 mm
Height = 19mm
Standards Met = CE Certified, EMC-2004/108/EC, LVD-2006/95/EC Compliance

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Lighting Controls
Product Number 7962003
Controller Type Occupancy (Motion) Sensor; Presence Detector
Unlock Full Specs
to access all available technical data

Similar Products

 - 1385679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Controller Type Time Clock Config
Voltage 208-230/240V; 220 - 240 V ac
Number of lamps 1
View Details
 - 6973002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 24 VDC; 32V dc, 12V dc
Number of lamps 4
View Details
 - 571439 - RS Components, Ltd.
RS Components, Ltd.
Specs
Controller Type Sensor Switch
Voltage 208-230/240V; 277 VAC 60 Hz; 220 - 270 V ac
Mounting Wall/Ceiling
View Details
 - 7587560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz; 277V ac, 120V ac
Number of lamps 2
View Details