RS Components, Ltd. Trolley Wheels 2391398

Description
Guitel Hervieu 23-412-100R12
Request a Quote
Description
Guitel Hervieu 23-412-100R12
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Trolley Wheels - 2391398 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trolley Wheels
2391398
Trolley Wheels 2391398
Guitel Hervieu 23-412-100R12

Guitel Hervieu 23-412-100R12

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wheels
Product Number 2391398
Product Name Trolley Wheels
Maximum Load 507 lbs (230 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3337866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1984 lbs (900 kg)
Wheel Diameter 3.35 inch (85 mm)
View Details
Trolley Wheels - 6949046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 132 lbs (60 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Trolley Wheels - 3994920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 992 lbs (450 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Trolley Wheels - 400031 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 220 lbs (100 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details