RS Components, Ltd. 2372010

Description
VD Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application. Male To Female Type = Male to Female Compression Load = 78.6kg Compression Deflection = 6mm Thread Size = M8 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 40mm Overall Height = 53mm
Request a Quote
Description
VD Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application. Male To Female Type = Male to Female Compression Load = 78.6kg Compression Deflection = 6mm Thread Size = M8 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 40mm Overall Height = 53mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2372010 - RS Components, Ltd.
Corby, Northants, United Kingdom
VD Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application. Male To Female Type = Male to Female Compression Load = 78.6kg Compression Deflection = 6mm Thread Size = M8 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 40mm Overall Height = 53mm

VD Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application.
Male To Female
Type = Male to Female
Compression Load = 78.6kg
Compression Deflection = 6mm
Thread Size = M8
Material = Natural Rubber
Metalwork = Zinc Plated Steel
Diameter = 40mm
Overall Height = 53mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 2372010
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 1265936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M10
Length 0.7874 inch (20 mm)
View Details
 - 1264307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 1.18 inch (30 mm)
View Details
 - 1264299 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 0.9843 inch (25 mm)
View Details
 - 1263983 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M12
Length 1.65 inch (42 mm)
View Details