RS Components, Ltd. Hole Saws & Core Drill Bits 2324295

Description
Sutton Tools Bi-Metal Cobalt Holesaw 83m
Request a Quote
Description
Sutton Tools Bi-Metal Cobalt Holesaw 83m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hole Saws & Core Drill Bits - 2324295 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hole Saws & Core Drill Bits
2324295
Hole Saws & Core Drill Bits 2324295
Sutton Tools Bi-Metal Cobalt Holesaw 83m

Sutton Tools Bi-Metal Cobalt Holesaw 83m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2324295
Product Name Hole Saws & Core Drill Bits
Drill Type Hole Saw
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 1238499 - RS Components, Ltd.
Specs
Diameter 0.945 inch (24.0 mm)
Material High Speed Steel; HSS
# of Pieces 1
View Details
Drill Bits - 213461 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.433 inch (11.0 mm)
OAL 5.59 inch (142 mm)
View Details
Hole Saws & Core Drill Bits - 2757152 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 6.299 inch (160.0 mm)
Cutting Length 1.85 inch (47 mm)
View Details
Drill Bits - 2043839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Fractional
Designation 30in
Diameter 30.000 inch (762.0 mm)
View Details