RS Components, Ltd. HDMI Cables 2317919

Description
HDMI C4 Plastic Twin Head 2m Cable for C
Request a Quote
Description
HDMI C4 Plastic Twin Head 2m Cable for C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HDMI Cables - 2317919 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Cables
2317919
HDMI Cables 2317919
HDMI C4 Plastic Twin Head 2m Cable for C

HDMI C4 Plastic Twin Head 2m Cable for C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 2317919
Product Name HDMI Cables
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 2230915 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS
View Details
AV Adapters - 2369126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards / Certifications RoHS
View Details
Interface Adapters & Converters - 309453 - RS Components, Ltd.
Specs
Application Computer
Standards / Certifications RoHS
View Details
HDMI Cables - 2863330 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 9.84 ft (30 dm)
Standards / Certifications RoHS
View Details