RS Components, Ltd. HDMI Cables 2863330

Description
RS PRO CDLHDFLAT-MF03K HDMI Cable
Request a Quote
Description
RS PRO CDLHDFLAT-MF03K HDMI Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HDMI Cables - 2863330 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Cables
2863330
HDMI Cables 2863330
RS PRO CDLHDFLAT-MF03K HDMI Cable

RS PRO CDLHDFLAT-MF03K HDMI Cable

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 2863330
Product Name HDMI Cables
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 1828504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 1.64 ft (5 dm)
Connector Type Hdmi
View Details
HDMI Cables - 2668447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DVI Cable
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS
View Details
Video Converters - 1778764 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort
Cable Length 0.4921 ft (1.5 dm)
View Details
Ribbon Cable - 1792581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 0.6562 ft (2 dm)
Standards / Certifications RoHS
View Details