RS Components, Ltd. 2306237

Description
Safety quick-connect terminal for panel mounting. The strong (thumb pressure) button is depressed to insert the conductor that is then gripped upon release of the button. Contact material Nickel plated brass. Available with either 2.8mm x 0.5mm solder termination or 6.3mm x 0.8mm tab termination.,CAT II 300V Rated Colour = Red Hole Diameter = 6.3mm Current Rating = 16A Voltage Rating = 300V Insulated = Yes Maximum Panel Thickness = 7mm
Request a Quote
Description
Safety quick-connect terminal for panel mounting. The strong (thumb pressure) button is depressed to insert the conductor that is then gripped upon release of the button. Contact material Nickel plated brass. Available with either 2.8mm x 0.5mm solder termination or 6.3mm x 0.8mm tab termination.,CAT II 300V Rated Colour = Red Hole Diameter = 6.3mm Current Rating = 16A Voltage Rating = 300V Insulated = Yes Maximum Panel Thickness = 7mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2306237 - RS Components, Ltd.
Corby, Northants, United Kingdom
Safety quick-connect terminal for panel mounting. The strong (thumb pressure) button is depressed to insert the conductor that is then gripped upon release of the button. Contact material Nickel plated brass. Available with either 2.8mm x 0.5mm solder termination or 6.3mm x 0.8mm tab termination.,CAT II 300V Rated Colour = Red Hole Diameter = 6.3mm Current Rating = 16A Voltage Rating = 300V Insulated = Yes Maximum Panel Thickness = 7mm

Safety quick-connect terminal for panel mounting. The strong (thumb pressure) button is depressed to insert the conductor that is then gripped upon release of the button. Contact material Nickel plated brass. Available with either 2.8mm x 0.5mm solder termination or 6.3mm x 0.8mm tab termination.,CAT II 300V Rated
Colour = Red
Hole Diameter = 6.3mm
Current Rating = 16A
Voltage Rating = 300V
Insulated = Yes
Maximum Panel Thickness = 7mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Test Points
Product Number 2306237
Rated Current 16 amps
Unlock Full Specs
to access all available technical data

Similar Products

 - 6459098 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated Current 5 amps
View Details
 - 4642507 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 6457890 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated Current 10 amps
View Details
 - 1043468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg. Hole Diameter 0.0394 inch (1 mm)
View Details