RS Components, Ltd. 2306243

Description
Safety quick-connect terminal for panel mounting. The strong (thumb pressure) button is depressed to insert the conductor that is then gripped upon release of the button. Contact material Nickel plated brass. Available with either 2.8mm x 0.5mm solder termination or 6.3mm x 0.8mm tab termination.,CAT II 300V Rated Colour = Black Hole Diameter = 6.3mm Current Rating = 16A Voltage Rating = 300V Insulated = Yes Maximum Panel Thickness = 7mm
Request a Quote
Description
Safety quick-connect terminal for panel mounting. The strong (thumb pressure) button is depressed to insert the conductor that is then gripped upon release of the button. Contact material Nickel plated brass. Available with either 2.8mm x 0.5mm solder termination or 6.3mm x 0.8mm tab termination.,CAT II 300V Rated Colour = Black Hole Diameter = 6.3mm Current Rating = 16A Voltage Rating = 300V Insulated = Yes Maximum Panel Thickness = 7mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2306243 - RS Components, Ltd.
Corby, Northants, United Kingdom
Safety quick-connect terminal for panel mounting. The strong (thumb pressure) button is depressed to insert the conductor that is then gripped upon release of the button. Contact material Nickel plated brass. Available with either 2.8mm x 0.5mm solder termination or 6.3mm x 0.8mm tab termination.,CAT II 300V Rated Colour = Black Hole Diameter = 6.3mm Current Rating = 16A Voltage Rating = 300V Insulated = Yes Maximum Panel Thickness = 7mm

Safety quick-connect terminal for panel mounting. The strong (thumb pressure) button is depressed to insert the conductor that is then gripped upon release of the button. Contact material Nickel plated brass. Available with either 2.8mm x 0.5mm solder termination or 6.3mm x 0.8mm tab termination.,CAT II 300V Rated
Colour = Black
Hole Diameter = 6.3mm
Current Rating = 16A
Voltage Rating = 300V
Insulated = Yes
Maximum Panel Thickness = 7mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Test Points
Product Number 2306243
Rated Current 16 amps
Unlock Full Specs
to access all available technical data

Similar Products

 - 6348689 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 6459335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated Current 5 amps
View Details
 - 4385872 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg. Hole Diameter 0.0402 inch (1.02 mm)
View Details
 - 7531750 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated Current 63 amps
Mtg. Hole Diameter 0.1575 inch (4 mm)
View Details