RS Components, Ltd. HDMI Cables 1828575

Description
3mtr HDMI M-M HS+E Flat Cable - Black
Request a Quote
Description
3mtr HDMI M-M HS+E Flat Cable - Black
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HDMI Cables - 1828575 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Cables
1828575
HDMI Cables 1828575
3mtr HDMI M-M HS+E Flat Cable - Black

3mtr HDMI M-M HS+E Flat Cable - Black

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 1828575
Product Name HDMI Cables
Application Video
Cable Type Flat Cable
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 1828500 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 49.21 ft (150 dm)
Connector Type Hdmi
View Details
Video Converters - 1778832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Cable Length 0.8366 ft (2.55 dm)
Standards / Certifications RoHS
View Details
DisplayPort Cables - 1828553 - RS Components, Ltd.
Specs
Application Video
Product Type DisplayPort
Cable Length 6.56 ft (20 dm)
View Details
Video Converters - 1778830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort
Cable Length 0.8366 ft (2.55 dm)
View Details